Capital Lighting, Inc. 190083030 Exterior -Post/Pier Head 399067

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 5.3 Product Name: One Light Outdoor Post Lantern UPC: 020389201607 Category: Outdoor Post Lantern Glass: frosted crackle
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 5.3 Product Name: One Light Outdoor Post Lantern UPC: 020389201607 Category: Outdoor Post Lantern Glass: frosted crackle

Suppliers

Company
Product
Description
Supplier Links
190083030 Exterior -Post/Pier Head - 399067 - Capital Lighting, Inc.
Columbus, OH, USA
190083030 Exterior -Post/Pier Head
399067
190083030 Exterior -Post/Pier Head 399067
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 5.3 Product Name: One Light Outdoor Post Lantern UPC: 020389201607 Category: Outdoor Post Lantern Glass: frosted crackle

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Weight: 5.3
Product Name: One Light Outdoor Post Lantern
UPC: 020389201607
Category: Outdoor Post Lantern
Glass: frosted crackle

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399067
Product Name 190083030 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details