Capital Lighting, Inc. 190084763 Exterior -Wall Mount 399063

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 3.3 Product Name: One Light Outdoor Wall Lantern UPC: 020389201638 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 3.3 Product Name: One Light Outdoor Wall Lantern UPC: 020389201638 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
190084763 Exterior -Wall Mount - 399063 - Capital Lighting, Inc.
Columbus, OH, USA
190084763 Exterior -Wall Mount
399063
190084763 Exterior -Wall Mount 399063
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 3.3 Product Name: One Light Outdoor Wall Lantern UPC: 020389201638 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.25
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 3.3
Product Name: One Light Outdoor Wall Lantern
UPC: 020389201638
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399063
Product Name 190084763 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details