Capital Lighting, Inc. 190085763 Exterior -Wall Mount 399060

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 18.50 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 7.66 Product Name: One Light Outdoor Wall Lantern UPC: 020389201652 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 18.50 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 7.66 Product Name: One Light Outdoor Wall Lantern UPC: 020389201652 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
190085763 Exterior -Wall Mount - 399060 - Capital Lighting, Inc.
Columbus, OH, USA
190085763 Exterior -Wall Mount
399060
190085763 Exterior -Wall Mount 399060
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 18.50 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 7.66 Product Name: One Light Outdoor Wall Lantern UPC: 020389201652 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 18.50
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 7.66
Product Name: One Light Outdoor Wall Lantern
UPC: 020389201652
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399060
Product Name 190085763 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details