Capital Lighting, Inc. SL717272 Bathroom Fixtures-Two Lights 399058

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.50 Length 8.50 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Moonlight Silver Weight: 6.06 Product Name: Two Light Bath Fixture UPC: 020389201874 Category: Bath Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.50 Length 8.50 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Moonlight Silver Weight: 6.06 Product Name: Two Light Bath Fixture UPC: 020389201874 Category: Bath Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
SL717272 Bathroom Fixtures-Two Lights - 399058 - Capital Lighting, Inc.
Columbus, OH, USA
SL717272 Bathroom Fixtures-Two Lights
399058
SL717272 Bathroom Fixtures-Two Lights 399058
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.50 Length 8.50 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Moonlight Silver Weight: 6.06 Product Name: Two Light Bath Fixture UPC: 020389201874 Category: Bath Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.50
Length 8.50
Extension: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Moonlight Silver
Weight: 6.06
Product Name: Two Light Bath Fixture
UPC: 020389201874
Category: Bath
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399058
Product Name SL717272 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details