Capital Lighting, Inc. SL714278 Bathroom Fixtures-Two Lights 399054

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Length 9.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 5.75 Product Name: Two Light Bath Fixture UPC: 020389201829 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Length 9.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 5.75 Product Name: Two Light Bath Fixture UPC: 020389201829 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL714278 Bathroom Fixtures-Two Lights - 399054 - Capital Lighting, Inc.
Columbus, OH, USA
SL714278 Bathroom Fixtures-Two Lights
399054
SL714278 Bathroom Fixtures-Two Lights 399054
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Length 9.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 5.75 Product Name: Two Light Bath Fixture UPC: 020389201829 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.00
Length 9.00
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 5.75
Product Name: Two Light Bath Fixture
UPC: 020389201829
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399054
Product Name SL714278 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details