Capital Lighting, Inc. SL71444 Bathroom Fixtures-Four Lights 399053

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.00 Length 9.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 10.34 Product Name: Four Light Bath Fixture UPC: 020389202093 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.00 Length 9.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 10.34 Product Name: Four Light Bath Fixture UPC: 020389202093 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL71444 Bathroom Fixtures-Four Lights - 399053 - Capital Lighting, Inc.
Columbus, OH, USA
SL71444 Bathroom Fixtures-Four Lights
399053
SL71444 Bathroom Fixtures-Four Lights 399053
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.00 Length 9.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 10.34 Product Name: Four Light Bath Fixture UPC: 020389202093 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 9.00
Length 9.00
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 10.34
Product Name: Four Light Bath Fixture
UPC: 020389202093
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399053
Product Name SL71444 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details