Capital Lighting, Inc. SL714578 Bathroom Fixtures-Five+Lights 399052

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.00 Length 9.00 Extension: 6.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 11.55 Product Name: Five Light Bath Fixture UPC: 020389201836 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.00 Length 9.00 Extension: 6.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 11.55 Product Name: Five Light Bath Fixture UPC: 020389201836 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL714578 Bathroom Fixtures-Five+Lights - 399052 - Capital Lighting, Inc.
Columbus, OH, USA
SL714578 Bathroom Fixtures-Five+Lights
399052
SL714578 Bathroom Fixtures-Five+Lights 399052
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.00 Length 9.00 Extension: 6.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 11.55 Product Name: Five Light Bath Fixture UPC: 020389201836 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 9.00
Length 9.00
Extension: 6.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 11.55
Product Name: Five Light Bath Fixture
UPC: 020389201836
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399052
Product Name SL714578 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details