Capital Lighting, Inc. SL714515 Bathroom Fixtures-Five+Lights 399051

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.00 Length 9.00 Extension: 6.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Weight: 11.68 Product Name: Five Light Bath Fixture UPC: 020389201843 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.00 Length 9.00 Extension: 6.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Weight: 11.68 Product Name: Five Light Bath Fixture UPC: 020389201843 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL714515 Bathroom Fixtures-Five+Lights - 399051 - Capital Lighting, Inc.
Columbus, OH, USA
SL714515 Bathroom Fixtures-Five+Lights
399051
SL714515 Bathroom Fixtures-Five+Lights 399051
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.00 Length 9.00 Extension: 6.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Weight: 11.68 Product Name: Five Light Bath Fixture UPC: 020389201843 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 9.00
Length 9.00
Extension: 6.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oiled Bronze
Weight: 11.68
Product Name: Five Light Bath Fixture
UPC: 020389201843
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399051
Product Name SL714515 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details