Capital Lighting, Inc. 190077763 Exterior -Wall Mount 399049

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 3.31 Product Name: One Light Outdoor Wall Lantern UPC: 020389201492 Category: Outdoor Wall Lantern Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 3.31 Product Name: One Light Outdoor Wall Lantern UPC: 020389201492 Category: Outdoor Wall Lantern Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190077763 Exterior -Wall Mount - 399049 - Capital Lighting, Inc.
Columbus, OH, USA
190077763 Exterior -Wall Mount
399049
190077763 Exterior -Wall Mount 399049
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 3.31 Product Name: One Light Outdoor Wall Lantern UPC: 020389201492 Category: Outdoor Wall Lantern Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 16.00
Extension: 8
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Painted Bronze
Weight: 3.31
Product Name: One Light Outdoor Wall Lantern
UPC: 020389201492
Category: Outdoor Wall Lantern
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399049
Product Name 190077763 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details