Capital Lighting, Inc. 190082030 Exterior -Post/Pier Head 399048

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 18.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 5.56 Product Name: One Light Outdoor Post Lantern UPC: 020389201584 Category: Outdoor Post Lantern Glass: frosted seedy
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 18.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 5.56 Product Name: One Light Outdoor Post Lantern UPC: 020389201584 Category: Outdoor Post Lantern Glass: frosted seedy

Suppliers

Company
Product
Description
Supplier Links
190082030 Exterior -Post/Pier Head - 399048 - Capital Lighting, Inc.
Columbus, OH, USA
190082030 Exterior -Post/Pier Head
399048
190082030 Exterior -Post/Pier Head 399048
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 18.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 5.56 Product Name: One Light Outdoor Post Lantern UPC: 020389201584 Category: Outdoor Post Lantern Glass: frosted seedy

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 18.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Weight: 5.56
Product Name: One Light Outdoor Post Lantern
UPC: 020389201584
Category: Outdoor Post Lantern
Glass: frosted seedy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399048
Product Name 190082030 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details