Capital Lighting, Inc. 190079030 Exterior -Hanging 399046

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6.08 Product Name: One Light Outdoor Hanging Lantern UPC: 020389201522 Category: Outdoor Hanging Lantern Glass: frosted crackle
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6.08 Product Name: One Light Outdoor Hanging Lantern UPC: 020389201522 Category: Outdoor Hanging Lantern Glass: frosted crackle

Suppliers

Company
Product
Description
Supplier Links
190079030 Exterior -Hanging - 399046 - Capital Lighting, Inc.
Columbus, OH, USA
190079030 Exterior -Hanging
399046
190079030 Exterior -Hanging 399046
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6.08 Product Name: One Light Outdoor Hanging Lantern UPC: 020389201522 Category: Outdoor Hanging Lantern Glass: frosted crackle

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 6.08
Product Name: One Light Outdoor Hanging Lantern
UPC: 020389201522
Category: Outdoor Hanging Lantern
Glass: frosted crackle

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399046
Product Name 190079030 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details