Capital Lighting, Inc. 190087763 Exterior -Wall Mount 399039

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 5.66 Product Name: One Light Outdoor Wall Lantern UPC: 020389201690 Category: Outdoor Wall Lantern Glass: translucent honey crackle
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 5.66 Product Name: One Light Outdoor Wall Lantern UPC: 020389201690 Category: Outdoor Wall Lantern Glass: translucent honey crackle

Suppliers

Company
Product
Description
Supplier Links
190087763 Exterior -Wall Mount - 399039 - Capital Lighting, Inc.
Columbus, OH, USA
190087763 Exterior -Wall Mount
399039
190087763 Exterior -Wall Mount 399039
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 5.66 Product Name: One Light Outdoor Wall Lantern UPC: 020389201690 Category: Outdoor Wall Lantern Glass: translucent honey crackle

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.00
Extension: 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 5.66
Product Name: One Light Outdoor Wall Lantern
UPC: 020389201690
Category: Outdoor Wall Lantern
Glass: translucent honey crackle

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399039
Product Name 190087763 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details