Capital Lighting, Inc. 190089030 Exterior -Post/Pier Head 399036

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.09 Product Name: One Light Outdoor Post Lantern UPC: 020389201720 Category: Outdoor Post Lantern Glass: frosted crackle
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.09 Product Name: One Light Outdoor Post Lantern UPC: 020389201720 Category: Outdoor Post Lantern Glass: frosted crackle

Suppliers

Company
Product
Description
Supplier Links
190089030 Exterior -Post/Pier Head - 399036 - Capital Lighting, Inc.
Columbus, OH, USA
190089030 Exterior -Post/Pier Head
399036
190089030 Exterior -Post/Pier Head 399036
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.09 Product Name: One Light Outdoor Post Lantern UPC: 020389201720 Category: Outdoor Post Lantern Glass: frosted crackle

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 5.09
Product Name: One Light Outdoor Post Lantern
UPC: 020389201720
Category: Outdoor Post Lantern
Glass: frosted crackle

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399036
Product Name 190089030 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details