Capital Lighting, Inc. 190088763 Exterior -Post/Pier Head 399034

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Product Name: One Light Outdoor Post Lantern UPC: 020389201713 Category: Outdoor Post Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Product Name: One Light Outdoor Post Lantern UPC: 020389201713 Category: Outdoor Post Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
190088763 Exterior -Post/Pier Head - 399034 - Capital Lighting, Inc.
Columbus, OH, USA
190088763 Exterior -Post/Pier Head
399034
190088763 Exterior -Post/Pier Head 399034
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Product Name: One Light Outdoor Post Lantern UPC: 020389201713 Category: Outdoor Post Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 18.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Product Name: One Light Outdoor Post Lantern
UPC: 020389201713
Category: Outdoor Post Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399034
Product Name 190088763 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details