Capital Lighting, Inc. 190089763 Exterior -Post/Pier Head 399033

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Product Name: One Light Outdoor Post Lantern UPC: 020389201737 Category: Outdoor Post Lantern Glass: translucent honey crackle
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Product Name: One Light Outdoor Post Lantern UPC: 020389201737 Category: Outdoor Post Lantern Glass: translucent honey crackle

Suppliers

Company
Product
Description
Supplier Links
190089763 Exterior -Post/Pier Head - 399033 - Capital Lighting, Inc.
Columbus, OH, USA
190089763 Exterior -Post/Pier Head
399033
190089763 Exterior -Post/Pier Head 399033
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Product Name: One Light Outdoor Post Lantern UPC: 020389201737 Category: Outdoor Post Lantern Glass: translucent honey crackle

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Product Name: One Light Outdoor Post Lantern
UPC: 020389201737
Category: Outdoor Post Lantern
Glass: translucent honey crackle

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399033
Product Name 190089763 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details