Capital Lighting, Inc. 190090030 Exterior -Wall Mount 399031

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.25 Extension: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 3.29 Product Name: One Light Outdoor Wall Lantern UPC: 020389201744 Category: Outdoor Wall Lantern Glass: frosted seedy
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.25 Extension: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 3.29 Product Name: One Light Outdoor Wall Lantern UPC: 020389201744 Category: Outdoor Wall Lantern Glass: frosted seedy

Suppliers

Company
Product
Description
Supplier Links
190090030 Exterior -Wall Mount - 399031 - Capital Lighting, Inc.
Columbus, OH, USA
190090030 Exterior -Wall Mount
399031
190090030 Exterior -Wall Mount 399031
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.25 Extension: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 3.29 Product Name: One Light Outdoor Wall Lantern UPC: 020389201744 Category: Outdoor Wall Lantern Glass: frosted seedy

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.25
Extension: 7.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Weight: 3.29
Product Name: One Light Outdoor Wall Lantern
UPC: 020389201744
Category: Outdoor Wall Lantern
Glass: frosted seedy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399031
Product Name 190090030 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details