Capital Lighting, Inc. SL710415 Bathroom Fixtures-Four Lights 399027

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Length 9.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Bronze Weight: 9.9 Product Name: Four Light Bath Fixture UPC: 020389201935 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Length 9.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Bronze Weight: 9.9 Product Name: Four Light Bath Fixture UPC: 020389201935 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL710415 Bathroom Fixtures-Four Lights - 399027 - Capital Lighting, Inc.
Columbus, OH, USA
SL710415 Bathroom Fixtures-Four Lights
399027
SL710415 Bathroom Fixtures-Four Lights 399027
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Length 9.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Bronze Weight: 9.9 Product Name: Four Light Bath Fixture UPC: 020389201935 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 9.00
Length 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oiled Bronze
Weight: 9.9
Product Name: Four Light Bath Fixture
UPC: 020389201935
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399027
Product Name SL710415 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details