Capital Lighting, Inc. SL710515 Bathroom Fixtures-Five+Lights 399024

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Length 9.00 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Weight: 14.96 Product Name: Five Light Bath Fixture UPC: 020389201942 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Length 9.00 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Weight: 14.96 Product Name: Five Light Bath Fixture UPC: 020389201942 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL710515 Bathroom Fixtures-Five+Lights - 399024 - Capital Lighting, Inc.
Columbus, OH, USA
SL710515 Bathroom Fixtures-Five+Lights
399024
SL710515 Bathroom Fixtures-Five+Lights 399024
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Length 9.00 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Weight: 14.96 Product Name: Five Light Bath Fixture UPC: 020389201942 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.00
Length 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oiled Bronze
Weight: 14.96
Product Name: Five Light Bath Fixture
UPC: 020389201942
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399024
Product Name SL710515 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details