Capital Lighting, Inc. SL713415 Bathroom Fixtures-Four Lights 399022

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.00 Length 7.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Bronze Weight: 13.17 Product Name: Four Light Bath Fixture UPC: 020389202123 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.00 Length 7.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Bronze Weight: 13.17 Product Name: Four Light Bath Fixture UPC: 020389202123 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL713415 Bathroom Fixtures-Four Lights - 399022 - Capital Lighting, Inc.
Columbus, OH, USA
SL713415 Bathroom Fixtures-Four Lights
399022
SL713415 Bathroom Fixtures-Four Lights 399022
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.00 Length 7.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Bronze Weight: 13.17 Product Name: Four Light Bath Fixture UPC: 020389202123 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 7.00
Length 7.00
Extension: 7.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oiled Bronze
Weight: 13.17
Product Name: Four Light Bath Fixture
UPC: 020389202123
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399022
Product Name SL713415 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details