Capital Lighting, Inc. PL92287 Exterior -Wall Mount 399018

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 5.7 Product Name: One Light Outdoor Wall Lantern UPC: 020389005090 Category: Outdoor Wall Lantern Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 5.7 Product Name: One Light Outdoor Wall Lantern UPC: 020389005090 Category: Outdoor Wall Lantern Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
PL92287 Exterior -Wall Mount - 399018 - Capital Lighting, Inc.
Columbus, OH, USA
PL92287 Exterior -Wall Mount
399018
PL92287 Exterior -Wall Mount 399018
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 5.7 Product Name: One Light Outdoor Wall Lantern UPC: 020389005090 Category: Outdoor Wall Lantern Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 9
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Weight: 5.7
Product Name: One Light Outdoor Wall Lantern
UPC: 020389005090
Category: Outdoor Wall Lantern
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399018
Product Name PL92287 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details