Capital Lighting, Inc. 190093030 Exterior -Wall Mount 399017

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Extension: 10.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 5.6 Product Name: One Light Outdoor Wall Lantern UPC: 020389201805 Category: Outdoor Wall Lantern Glass: frosted crackle
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Extension: 10.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 5.6 Product Name: One Light Outdoor Wall Lantern UPC: 020389201805 Category: Outdoor Wall Lantern Glass: frosted crackle

Suppliers

Company
Product
Description
Supplier Links
190093030 Exterior -Wall Mount - 399017 - Capital Lighting, Inc.
Columbus, OH, USA
190093030 Exterior -Wall Mount
399017
190093030 Exterior -Wall Mount 399017
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Extension: 10.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 5.6 Product Name: One Light Outdoor Wall Lantern UPC: 020389201805 Category: Outdoor Wall Lantern Glass: frosted crackle

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.00
Extension: 10.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Weight: 5.6
Product Name: One Light Outdoor Wall Lantern
UPC: 020389201805
Category: Outdoor Wall Lantern
Glass: frosted crackle

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399017
Product Name 190093030 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details