Capital Lighting, Inc. M270819 Flush Mounts-Drum Shades 399016

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sienna Bronze Product Name: Three Light Ceiling Fixture UPC: 20389003256 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sienna Bronze Product Name: Three Light Ceiling Fixture UPC: 20389003256 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
M270819 Flush Mounts-Drum Shades - 399016 - Capital Lighting, Inc.
Columbus, OH, USA
M270819 Flush Mounts-Drum Shades
399016
M270819 Flush Mounts-Drum Shades 399016
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sienna Bronze Product Name: Three Light Ceiling Fixture UPC: 20389003256 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 14.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sienna Bronze
Product Name: Three Light Ceiling Fixture
UPC: 20389003256
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399016
Product Name M270819 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details