Capital Lighting, Inc. PL922863 Exterior -Wall Mount 399015

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 5.7 Product Name: One Light Outdoor Wall Lantern UPC: 020389005083 Category: Outdoor Wall Lantern Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 5.7 Product Name: One Light Outdoor Wall Lantern UPC: 020389005083 Category: Outdoor Wall Lantern Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
PL922863 Exterior -Wall Mount - 399015 - Capital Lighting, Inc.
Columbus, OH, USA
PL922863 Exterior -Wall Mount
399015
PL922863 Exterior -Wall Mount 399015
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 5.7 Product Name: One Light Outdoor Wall Lantern UPC: 020389005083 Category: Outdoor Wall Lantern Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 9
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Painted Bronze
Weight: 5.7
Product Name: One Light Outdoor Wall Lantern
UPC: 020389005083
Category: Outdoor Wall Lantern
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399015
Product Name PL922863 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details