Capital Lighting, Inc. 190093763 Exterior -Wall Mount 399014

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Extension: 10.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 5.66 Product Name: One Light Outdoor Wall Lantern UPC: 020389201812 Category: Outdoor Wall Lantern Glass: translucent honey crackle
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Extension: 10.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 5.66 Product Name: One Light Outdoor Wall Lantern UPC: 020389201812 Category: Outdoor Wall Lantern Glass: translucent honey crackle

Suppliers

Company
Product
Description
Supplier Links
190093763 Exterior -Wall Mount - 399014 - Capital Lighting, Inc.
Columbus, OH, USA
190093763 Exterior -Wall Mount
399014
190093763 Exterior -Wall Mount 399014
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Extension: 10.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 5.66 Product Name: One Light Outdoor Wall Lantern UPC: 020389201812 Category: Outdoor Wall Lantern Glass: translucent honey crackle

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.00
Extension: 10.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Painted Bronze
Weight: 5.66
Product Name: One Light Outdoor Wall Lantern
UPC: 020389201812
Category: Outdoor Wall Lantern
Glass: translucent honey crackle

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399014
Product Name 190093763 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details