Capital Lighting, Inc. PL906063 Exterior -Post/Pier Head 399012

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Painted Bronze Weight: 6.47 Product Name: One Light Outdoor Post Lantern UPC: 020389005076 Category: Outdoor Post Lantern Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Painted Bronze Weight: 6.47 Product Name: One Light Outdoor Post Lantern UPC: 020389005076 Category: Outdoor Post Lantern Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
PL906063 Exterior -Post/Pier Head - 399012 - Capital Lighting, Inc.
Columbus, OH, USA
PL906063 Exterior -Post/Pier Head
399012
PL906063 Exterior -Post/Pier Head 399012
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Painted Bronze Weight: 6.47 Product Name: One Light Outdoor Post Lantern UPC: 020389005076 Category: Outdoor Post Lantern Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 21.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Painted Bronze
Weight: 6.47
Product Name: One Light Outdoor Post Lantern
UPC: 020389005076
Category: Outdoor Post Lantern
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399012
Product Name PL906063 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details