Capital Lighting, Inc. PL922963 Exterior -Wall Mount 399009

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.00 Extension: 9.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Painted Bronze Weight: 7.12 Product Name: One Light Outdoor Wall Lantern UPC: 020389005106 Category: Outdoor Wall Lantern Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.00 Extension: 9.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Painted Bronze Weight: 7.12 Product Name: One Light Outdoor Wall Lantern UPC: 020389005106 Category: Outdoor Wall Lantern Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
PL922963 Exterior -Wall Mount - 399009 - Capital Lighting, Inc.
Columbus, OH, USA
PL922963 Exterior -Wall Mount
399009
PL922963 Exterior -Wall Mount 399009
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.00 Extension: 9.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Painted Bronze Weight: 7.12 Product Name: One Light Outdoor Wall Lantern UPC: 020389005106 Category: Outdoor Wall Lantern Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 18.00
Extension: 9.5
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Painted Bronze
Weight: 7.12
Product Name: One Light Outdoor Wall Lantern
UPC: 020389005106
Category: Outdoor Wall Lantern
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399009
Product Name PL922963 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details