Capital Lighting, Inc. SL710215 Bathroom Fixtures-Two Lights 399008

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Length 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Weight: 6.38 Product Name: Two Light Bath Fixture UPC: 020389201911 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Length 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Weight: 6.38 Product Name: Two Light Bath Fixture UPC: 020389201911 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL710215 Bathroom Fixtures-Two Lights - 399008 - Capital Lighting, Inc.
Columbus, OH, USA
SL710215 Bathroom Fixtures-Two Lights
399008
SL710215 Bathroom Fixtures-Two Lights 399008
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Length 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Weight: 6.38 Product Name: Two Light Bath Fixture UPC: 020389201911 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Length 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oiled Bronze
Weight: 6.38
Product Name: Two Light Bath Fixture
UPC: 020389201911
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399008
Product Name SL710215 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details