Capital Lighting, Inc. SL710115 Sconces-Single Glass 399005

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 3.08 Product Name: One Light Bath Fixture UPC: 020389201904 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 3.08 Product Name: One Light Bath Fixture UPC: 020389201904 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL710115 Sconces-Single Glass - 399005 - Capital Lighting, Inc.
Columbus, OH, USA
SL710115 Sconces-Single Glass
399005
SL710115 Sconces-Single Glass 399005
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 3.08 Product Name: One Light Bath Fixture UPC: 020389201904 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Weight: 3.08
Product Name: One Light Bath Fixture
UPC: 020389201904
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399005
Product Name SL710115 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790901 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details