Capital Lighting, Inc. PL942363 Exterior -Wall Mount 399003

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 6.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 3.61 Product Name: One Light Outdoor Wall Lantern UPC: 020389005151 Category: Outdoor Wall Lantern Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 6.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 3.61 Product Name: One Light Outdoor Wall Lantern UPC: 020389005151 Category: Outdoor Wall Lantern Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
PL942363 Exterior -Wall Mount - 399003 - Capital Lighting, Inc.
Columbus, OH, USA
PL942363 Exterior -Wall Mount
399003
PL942363 Exterior -Wall Mount 399003
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 6.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 3.61 Product Name: One Light Outdoor Wall Lantern UPC: 020389005151 Category: Outdoor Wall Lantern Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.00
Extension: 6.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Painted Bronze
Weight: 3.61
Product Name: One Light Outdoor Wall Lantern
UPC: 020389005151
Category: Outdoor Wall Lantern
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399003
Product Name PL942363 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details