Capital Lighting, Inc. PL946263 Exterior -Wall Mount 399002

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 8.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Painted Bronze Weight: 5.97 Product Name: One Light Outdoor Wall Lantern UPC: 020389005182 Category: Outdoor Wall Lantern Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 8.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Painted Bronze Weight: 5.97 Product Name: One Light Outdoor Wall Lantern UPC: 020389005182 Category: Outdoor Wall Lantern Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
PL946263 Exterior -Wall Mount - 399002 - Capital Lighting, Inc.
Columbus, OH, USA
PL946263 Exterior -Wall Mount
399002
PL946263 Exterior -Wall Mount 399002
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 8.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Painted Bronze Weight: 5.97 Product Name: One Light Outdoor Wall Lantern UPC: 020389005182 Category: Outdoor Wall Lantern Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Extension: 8.5
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Painted Bronze
Weight: 5.97
Product Name: One Light Outdoor Wall Lantern
UPC: 020389005182
Category: Outdoor Wall Lantern
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399002
Product Name PL946263 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details