Capital Lighting, Inc. P976-647 Island/Pool Table-4 Light + 397765

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 13.25 Length 13.25 Bulb Type: GU-10 Qty: 6 Wattage: 35 Finish: Bronze Weight: 23.56 Product Name: Six Light Island UPC: 844349009429 Category: Island Light Glass: Clear Seeded Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 13.25 Length 13.25 Bulb Type: GU-10 Qty: 6 Wattage: 35 Finish: Bronze Weight: 23.56 Product Name: Six Light Island UPC: 844349009429 Category: Island Light Glass: Clear Seeded Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
P976-647 Island/Pool Table-4 Light + - 397765 - Capital Lighting, Inc.
Columbus, OH, USA
P976-647 Island/Pool Table-4 Light +
397765
P976-647 Island/Pool Table-4 Light + 397765
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 13.25 Length 13.25 Bulb Type: GU-10 Qty: 6 Wattage: 35 Finish: Bronze Weight: 23.56 Product Name: Six Light Island UPC: 844349009429 Category: Island Light Glass: Clear Seeded Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 13.25
Length 13.25
Bulb
Type: GU-10
Qty: 6
Wattage: 35
Finish: Bronze
Weight: 23.56
Product Name: Six Light Island
UPC: 844349009429
Category: Island Light
Glass: Clear Seeded
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397765
Product Name P976-647 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details