Capital Lighting, Inc. P395-077 Pendants-Glass Down 397737

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 12.75 Bulb Type: GU-10 Qty: 1 Wattage: 40 Finish: Chrome Weight: 9.9 Product Name: Four Light Pendant UPC: 844349009801 Category: Pendant Glass: White Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 12.75 Bulb Type: GU-10 Qty: 1 Wattage: 40 Finish: Chrome Weight: 9.9 Product Name: Four Light Pendant UPC: 844349009801 Category: Pendant Glass: White Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
P395-077 Pendants-Glass Down - 397737 - Capital Lighting, Inc.
Columbus, OH, USA
P395-077 Pendants-Glass Down
397737
P395-077 Pendants-Glass Down 397737
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 12.75 Bulb Type: GU-10 Qty: 1 Wattage: 40 Finish: Chrome Weight: 9.9 Product Name: Four Light Pendant UPC: 844349009801 Category: Pendant Glass: White Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 12.75
Bulb
Type: GU-10
Qty: 1
Wattage: 40
Finish: Chrome
Weight: 9.9
Product Name: Four Light Pendant
UPC: 844349009801
Category: Pendant
Glass: White
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397737
Product Name P395-077 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details