Capital Lighting, Inc. P970-647 Sconces-Single Glass 397733

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.50 Extension: 4.25 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Bronze Weight: 5.94 Product Name: One Light Sconce UPC: 844349009443 Category: Sconce Glass: Clear Seeded Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.50 Extension: 4.25 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Bronze Weight: 5.94 Product Name: One Light Sconce UPC: 844349009443 Category: Sconce Glass: Clear Seeded Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
P970-647 Sconces-Single Glass - 397733 - Capital Lighting, Inc.
Columbus, OH, USA
P970-647 Sconces-Single Glass
397733
P970-647 Sconces-Single Glass 397733
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.50 Extension: 4.25 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Bronze Weight: 5.94 Product Name: One Light Sconce UPC: 844349009443 Category: Sconce Glass: Clear Seeded Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 13.50
Extension: 4.25
Bulb
Type: GU-10
Qty: 1
Wattage: 35
Finish: Bronze
Weight: 5.94
Product Name: One Light Sconce
UPC: 844349009443
Category: Sconce
Glass: Clear Seeded
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397733
Product Name P970-647 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details