Capital Lighting, Inc. P971-647 Mini Pendants-Rod 397731

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 13.25 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Bronze Weight: 5.94 Product Name: One Light Mini-Pendant UPC: 844349009450 Category: Pendant Glass: Clear Seeded Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 13.25 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Bronze Weight: 5.94 Product Name: One Light Mini-Pendant UPC: 844349009450 Category: Pendant Glass: Clear Seeded Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
P971-647 Mini Pendants-Rod - 397731 - Capital Lighting, Inc.
Columbus, OH, USA
P971-647 Mini Pendants-Rod
397731
P971-647 Mini Pendants-Rod 397731
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 13.25 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Bronze Weight: 5.94 Product Name: One Light Mini-Pendant UPC: 844349009450 Category: Pendant Glass: Clear Seeded Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 13.25
Bulb
Type: GU-10
Qty: 1
Wattage: 35
Finish: Bronze
Weight: 5.94
Product Name: One Light Mini-Pendant
UPC: 844349009450
Category: Pendant
Glass: Clear Seeded
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397731
Product Name P971-647 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details