Capital Lighting, Inc. P975-647 Mid. Chandeliers-Glass Down 397730

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.25 Bulb Type: GU-10 Qty: 6 Wattage: 35 Finish: Bronze Weight: 20.03 Product Name: Six Light Chandelier UPC: 844349009436 Category: Chandelier Glass: Clear Seeded Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.25 Bulb Type: GU-10 Qty: 6 Wattage: 35 Finish: Bronze Weight: 20.03 Product Name: Six Light Chandelier UPC: 844349009436 Category: Chandelier Glass: Clear Seeded Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
P975-647 Mid. Chandeliers-Glass Down - 397730 - Capital Lighting, Inc.
Columbus, OH, USA
P975-647 Mid. Chandeliers-Glass Down
397730
P975-647 Mid. Chandeliers-Glass Down 397730
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.25 Bulb Type: GU-10 Qty: 6 Wattage: 35 Finish: Bronze Weight: 20.03 Product Name: Six Light Chandelier UPC: 844349009436 Category: Chandelier Glass: Clear Seeded Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 13.25
Bulb
Type: GU-10
Qty: 6
Wattage: 35
Finish: Bronze
Weight: 20.03
Product Name: Six Light Chandelier
UPC: 844349009436
Category: Chandelier
Glass: Clear Seeded
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397730
Product Name P975-647 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details