Capital Lighting, Inc. 111-1112 Lamps-Table Lamps 397729

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rattan Product Name: One Light Table Lamp UPC: 843558031481 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rattan Product Name: One Light Table Lamp UPC: 843558031481 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
111-1112 Lamps-Table Lamps - 397729 - Capital Lighting, Inc.
Columbus, OH, USA
111-1112 Lamps-Table Lamps
397729
111-1112 Lamps-Table Lamps 397729
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rattan Product Name: One Light Table Lamp UPC: 843558031481 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.00
Length 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rattan
Product Name: One Light Table Lamp
UPC: 843558031481
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397729
Product Name 111-1112 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details