Capital Lighting, Inc. 93-9187 Lamps-Table Lamps 397655

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnt Oak Product Name: One Light Table Lamp UPC: 843558030606 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnt Oak Product Name: One Light Table Lamp UPC: 843558030606 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9187 Lamps-Table Lamps - 397655 - Capital Lighting, Inc.
Columbus, OH, USA
93-9187 Lamps-Table Lamps
397655
93-9187 Lamps-Table Lamps 397655
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnt Oak Product Name: One Light Table Lamp UPC: 843558030606 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Burnt Oak
Product Name: One Light Table Lamp
UPC: 843558030606
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397655
Product Name 93-9187 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details