Capital Lighting, Inc. 93-9141 Lamps-Table Lamps 397616

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Avignon White Product Name: One Light Table Lamp UPC: 843558030194 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Avignon White Product Name: One Light Table Lamp UPC: 843558030194 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9141 Lamps-Table Lamps - 397616 - Capital Lighting, Inc.
Columbus, OH, USA
93-9141 Lamps-Table Lamps
397616
93-9141 Lamps-Table Lamps 397616
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Avignon White Product Name: One Light Table Lamp UPC: 843558030194 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 29.00
Length 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Avignon White
Product Name: One Light Table Lamp
UPC: 843558030194
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397616
Product Name 93-9141 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details