Capital Lighting, Inc. 93-9157 Lamps-Table Lamps 397605

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 44.00 Length 44.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Montauk Grey Product Name: One Light Table Lamp UPC: 843558030354 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 44.00 Length 44.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Montauk Grey Product Name: One Light Table Lamp UPC: 843558030354 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9157 Lamps-Table Lamps - 397605 - Capital Lighting, Inc.
Columbus, OH, USA
93-9157 Lamps-Table Lamps
397605
93-9157 Lamps-Table Lamps 397605
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 44.00 Length 44.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Montauk Grey Product Name: One Light Table Lamp UPC: 843558030354 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 44.00
Length 44.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Montauk Grey
Product Name: One Light Table Lamp
UPC: 843558030354
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397605
Product Name 93-9157 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details