Capital Lighting, Inc. 93-9156 Lamps-Table Lamps 397602

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Avignon Product Name: One Light Table Lamp UPC: 843558030347 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Avignon Product Name: One Light Table Lamp UPC: 843558030347 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9156 Lamps-Table Lamps - 397602 - Capital Lighting, Inc.
Columbus, OH, USA
93-9156 Lamps-Table Lamps
397602
93-9156 Lamps-Table Lamps 397602
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Avignon Product Name: One Light Table Lamp UPC: 843558030347 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 34.00
Length 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Avignon
Product Name: One Light Table Lamp
UPC: 843558030347
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397602
Product Name 93-9156 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details