Capital Lighting, Inc. 93-9201 Lamps-Table Lamps 397399

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Imperial Silver Product Name: One Light Buffet Lamp UPC: 843558030972 Category: Buffet Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Imperial Silver Product Name: One Light Buffet Lamp UPC: 843558030972 Category: Buffet Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9201 Lamps-Table Lamps - 397399 - Capital Lighting, Inc.
Columbus, OH, USA
93-9201 Lamps-Table Lamps
397399
93-9201 Lamps-Table Lamps 397399
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Imperial Silver Product Name: One Light Buffet Lamp UPC: 843558030972 Category: Buffet Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 33.00
Length 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Imperial Silver
Product Name: One Light Buffet Lamp
UPC: 843558030972
Category: Buffet Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397399
Product Name 93-9201 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details