Capital Lighting, Inc. 93-9243 Lamps-Table Lamps 397362

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bleached Wood Product Name: One Light Table Lamp UPC: 843558030873 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bleached Wood Product Name: One Light Table Lamp UPC: 843558030873 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9243 Lamps-Table Lamps - 397362 - Capital Lighting, Inc.
Columbus, OH, USA
93-9243 Lamps-Table Lamps
397362
93-9243 Lamps-Table Lamps 397362
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bleached Wood Product Name: One Light Table Lamp UPC: 843558030873 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 37.00
Length 37.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bleached Wood
Product Name: One Light Table Lamp
UPC: 843558030873
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397362
Product Name 93-9243 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 296843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details