Capital Lighting, Inc. 93-9241 Lamps-Table Lamps 397361

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Viscount Bronze Product Name: One Light Table Lamp UPC: 843558031238 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Viscount Bronze Product Name: One Light Table Lamp UPC: 843558031238 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9241 Lamps-Table Lamps - 397361 - Capital Lighting, Inc.
Columbus, OH, USA
93-9241 Lamps-Table Lamps
397361
93-9241 Lamps-Table Lamps 397361
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Viscount Bronze Product Name: One Light Table Lamp UPC: 843558031238 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 35.00
Length 35.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Viscount Bronze
Product Name: One Light Table Lamp
UPC: 843558031238
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397361
Product Name 93-9241 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details