Capital Lighting, Inc. 93-9242 Lamps-Table Lamps 397360

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bleached Wood Product Name: One Light Table Lamp UPC: 843558031252 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bleached Wood Product Name: One Light Table Lamp UPC: 843558031252 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9242 Lamps-Table Lamps - 397360 - Capital Lighting, Inc.
Columbus, OH, USA
93-9242 Lamps-Table Lamps
397360
93-9242 Lamps-Table Lamps 397360
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bleached Wood Product Name: One Light Table Lamp UPC: 843558031252 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 33.00
Length 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bleached Wood
Product Name: One Light Table Lamp
UPC: 843558031252
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397360
Product Name 93-9242 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details