Capital Lighting, Inc. 93-9261 Lamps-Table Lamps 397338

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Avignon Product Name: One Light Table Lamp UPC: 843558030699 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Avignon Product Name: One Light Table Lamp UPC: 843558030699 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9261 Lamps-Table Lamps - 397338 - Capital Lighting, Inc.
Columbus, OH, USA
93-9261 Lamps-Table Lamps
397338
93-9261 Lamps-Table Lamps 397338
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Avignon Product Name: One Light Table Lamp UPC: 843558030699 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.00
Length 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Avignon
Product Name: One Light Table Lamp
UPC: 843558030699
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397338
Product Name 93-9261 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details