Capital Lighting, Inc. 93-9247 Lamps-Table Lamps 397337

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bleached Wood Product Name: One Light Table Lamp UPC: 843558031269 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bleached Wood Product Name: One Light Table Lamp UPC: 843558031269 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9247 Lamps-Table Lamps - 397337 - Capital Lighting, Inc.
Columbus, OH, USA
93-9247 Lamps-Table Lamps
397337
93-9247 Lamps-Table Lamps 397337
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bleached Wood Product Name: One Light Table Lamp UPC: 843558031269 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 25.00
Length 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bleached Wood
Product Name: One Light Table Lamp
UPC: 843558031269
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397337
Product Name 93-9247 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details