Capital Lighting, Inc. 93-9248 Lamps-Table Lamps 397334

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bleached Wood Product Name: One Light Table Lamp UPC: 843558031276 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bleached Wood Product Name: One Light Table Lamp UPC: 843558031276 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9248 Lamps-Table Lamps - 397334 - Capital Lighting, Inc.
Columbus, OH, USA
93-9248 Lamps-Table Lamps
397334
93-9248 Lamps-Table Lamps 397334
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bleached Wood Product Name: One Light Table Lamp UPC: 843558031276 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 29.00
Length 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bleached Wood
Product Name: One Light Table Lamp
UPC: 843558031276
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397334
Product Name 93-9248 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details