Capital Lighting, Inc. 93-9250 Lamps-Table Lamps 397333

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 2 Wattage: 15 Finish: Bleached Wood W/ Natural Shell Product Name: Two Light Table Lamp UPC: 843558031290 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 2 Wattage: 15 Finish: Bleached Wood W/ Natural Shell Product Name: Two Light Table Lamp UPC: 843558031290 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9250 Lamps-Table Lamps - 397333 - Capital Lighting, Inc.
Columbus, OH, USA
93-9250 Lamps-Table Lamps
397333
93-9250 Lamps-Table Lamps 397333
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 2 Wattage: 15 Finish: Bleached Wood W/ Natural Shell Product Name: Two Light Table Lamp UPC: 843558031290 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 25.00
Length 25.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 15
Finish: Bleached Wood W/ Natural Shell
Product Name: Two Light Table Lamp
UPC: 843558031290
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397333
Product Name 93-9250 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details