Capital Lighting, Inc. 93-9253 Lamps-Floor Lamps 397332

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 61.00 Length 61.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed White Product Name: One Light Floor Lamp UPC: 843558030392 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 61.00 Length 61.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed White Product Name: One Light Floor Lamp UPC: 843558030392 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9253 Lamps-Floor Lamps - 397332 - Capital Lighting, Inc.
Columbus, OH, USA
93-9253 Lamps-Floor Lamps
397332
93-9253 Lamps-Floor Lamps 397332
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 61.00 Length 61.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed White Product Name: One Light Floor Lamp UPC: 843558030392 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 61.00
Length 61.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Distressed White
Product Name: One Light Floor Lamp
UPC: 843558030392
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397332
Product Name 93-9253 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details