Capital Lighting, Inc. 93-9252 Lamps-Floor Lamps 397330

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 67.00 Length 67.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Halifax Grey Product Name: One Light Floor Lamp UPC: 843558030385 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 67.00 Length 67.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Halifax Grey Product Name: One Light Floor Lamp UPC: 843558030385 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9252 Lamps-Floor Lamps - 397330 - Capital Lighting, Inc.
Columbus, OH, USA
93-9252 Lamps-Floor Lamps
397330
93-9252 Lamps-Floor Lamps 397330
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 67.00 Length 67.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Halifax Grey Product Name: One Light Floor Lamp UPC: 843558030385 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 67.00
Length 67.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Halifax Grey
Product Name: One Light Floor Lamp
UPC: 843558030385
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397330
Product Name 93-9252 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details